EN
  • EN
  • DE

SMV1104-91D

Part No SMV1104-91D
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191116-SMV1104-91D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1104-91D CAD Model

Description

The SMV1104-91D is a silicon PIN diode limiter from Skyworks Solutions Inc., designed for robust receiver protection in RF and microwave applications. This device is specifically engineered to limit the power of incoming signals, preventing damage to sensitive components such as low-noise amplifiers (LNAs) and mixers. Its key features include low insertion loss, fast response time, and high isolation, making it suitable for demanding environments where signal integrity and component reliability are critical.

Applications:

  • Receiver Protection: Protects sensitive receiver front-ends from high-power signals, ensuring longevity and performance.
  • Radar Systems: Limits strong reflected signals in radar receivers, enhancing overall system reliability.
  • Communication Systems: Prevents receiver damage from interference and overload in communication equipment.
  • Electronic Warfare (EW) Systems: Implemented in EW receivers for self-protection against high-power threats and jamming signals.
  • Test and Measurement Equipment: Safeguards measurement instruments against damage from high-power signals and transient events.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving the receiver's sensitivity and dynamic range.
  • High Isolation: Provides significant attenuation of high-power signals, ensuring effective limiting action.
  • Fast Response Time: Quickly limits the power of incoming signals, protecting downstream components from damage due to transient events.
  • Low Capacitance: Reduces impedance mismatch and improves performance at high frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact system designs, reducing manufacturing costs and board space requirements.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with global standards for hazardous substances.

Benefits:

  • Enhanced Receiver Reliability: Protects sensitive receiver components from damage, extending their operational lifespan and reducing maintenance costs.
  • Improved System Performance: Ensures reliable system operation by preventing overload and interference, resulting in more accurate data acquisition and signal processing.
  • Increased Dynamic Range: Allows the receiver to handle a wider range of signal strengths without distortion or damage, improving overall system performance.
  • Simplified Circuit Design: The compact surface-mount package simplifies integration into various receiver architectures, reducing design complexity and time to market.
  • Reduced System Size: The small form factor of the device contributes to smaller and more compact system designs, enabling integration into portable and space-constrained applications.

Additional Details:

The SMV1104-91D operates over a broad frequency range, typically spanning from 50 MHz to several GHz. Precise limiting threshold and insertion loss characteristics are detailed in the Skyworks datasheet. Proper biasing and impedance matching are essential for optimal performance. The datasheet specifies crucial parameters such as breakdown voltage, capacitance, and series resistance. This device is commonly employed in applications requiring robust and dependable receiver protection against high-power signals and transient events. The fast response time is particularly critical in scenarios involving pulsed radar or other short-duration signals. The surface-mount package allows for high-density board assembly, which is essential for minimizing system size and weight.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess