EN
  • EN
  • DE

2SC5714(TE12,F)

Part No 2SC5714(TE12,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Trans GP BJT NPN 20V 4A 4-Pin(3+Tab) PW-Mini T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 20 V
RoHS Non-Compliant
Win Source Part Number 1037241-2SC5714(TE12,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5714(TE12,F) CAD Model

Description

The 2SC5714(TE12,F) is an NPN epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification and switching applications.

Applications

  • High-frequency amplifiers
  • Oscillators
  • Mixers
  • Switching circuits
  • RF applications
  • VHF/UHF circuits

Features

  • High transition frequency (fT)
  • Low noise figure
  • High power gain
  • Small package size
  • RoHS compliant

Benefits

  • Excellent high-frequency performance: Suitable for use in demanding RF and microwave applications.
  • Low noise: Minimizes signal distortion and improves sensitivity.
  • High gain: Provides sufficient amplification for weak signals.
  • Compact design: Enables use in space-constrained applications.
  • Reliable operation: Ensures long-term stability and performance.

Additional Details

The (TE12,F) suffix indicates the specific packaging and lead finish options. The transition frequency (fT) is a critical parameter for high-frequency transistors, representing the frequency at which the transistor's current gain drops to unity. A high fT value indicates that the transistor is capable of amplifying signals at high frequencies. The 2SC5714 is designed to operate within specific voltage and current limits, which should be carefully observed to prevent damage to the device.

Proper biasing is essential for optimal performance. The bias network should be designed to provide a stable operating point, ensuring that the transistor operates in the desired region of its characteristics. Heat sinking may be required if the transistor is expected to handle high power levels. The specific thermal resistance and power dissipation ratings should be consulted to determine the appropriate heat sink size.

When selecting a transistor for high-frequency applications, it's important to consider the frequency range, gain requirements, noise figure, and power handling capability. The 2SC5714 offers a good balance of these characteristics, making it a suitable choice for a variety of RF and microwave applications. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess