EN
  • EN
  • DE

841-S-2A-D-12VDC

Part No 841-S-2A-D-12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041187-841-S-2A-D-12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 841-S-2A-D-12VDC CAD Model

Description

The 841-S-2A-D-12VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. This relay is designed for a variety of switching applications, offering a balance of compact size and reliable performance. It finds common use in control systems, power supplies, and other electronic devices where remote switching of circuits is needed. The relay's construction ensures stable operation and long service life.

Applications

  • Control Systems
  • Power Supplies
  • Home Automation
  • Industrial Automation
  • Lighting Control

Features

  • Miniature PCB Relay
  • Double Pole Double Throw (DPDT) Contact Form
  • 12VDC Coil Voltage
  • High Switching Current
  • Compact Size

Benefits

  • Provides versatile switching capabilities
  • Allows for control of two separate circuits
  • Saves space in compact electronic designs
  • Offers reliable performance in various environments
  • Facilitates efficient circuit design

Additional Details

The 841-S-2A-D-12VDC relay is characterized by its coil voltage of 12VDC, requiring 12 volts to activate the relay's contacts. The '2A' indicates a Double Pole Double Throw (DPDT) contact configuration, meaning the relay has two sets of contacts, each with a normally open and a normally closed position. The 'D' typically represents a sealed construction, protecting the relay from dust and moisture. The relay's contact rating specifies the maximum voltage and current it can safely switch, and adhering to this rating is crucial for reliable operation.

When designing with this relay, it's important to consider appropriate coil suppression techniques to protect driving circuitry from voltage transients. PCB layout should follow the manufacturer's recommendations for optimal performance. The compact size and DPDT configuration make it suitable for applications requiring flexible and reliable switching control.

You May Also Be Interested in

Song Chuan Precision Company
Lowest to $0.7819
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess