EN
  • EN
  • DE

812HM-1C-C-24VDC

Part No 812HM-1C-C-24VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 16.3 mm
Length 21 mm
RoHS Non-Compliant
Width 16 mm
Win Source Part Number 1007155-812HM-1C-C-24VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 812HM-1C-C-24VDC CAD Model

Description

The 812HM-1C-C-24VDC is a miniature PCB relay manufactured by Song Chuan Precision Company. This relay is designed for general purpose switching applications, providing a reliable and compact solution for controlling electrical circuits. It's commonly used in various electronic devices and industrial equipment due to its small size, high contact rating, and ease of integration into printed circuit boards.

Applications

  • Home appliances (e.g., washing machines, refrigerators, microwave ovens)
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Power supplies
  • HVAC systems

Features

  • Miniature size for high-density PCB mounting
  • Contact Form: 1 Form C (SPDT)
  • Contact Rating: 10A at 250VAC / 30VDC
  • Coil Voltage: 24VDC
  • High insulation resistance
  • High dielectric strength
  • Sealed construction available (wash tight)
  • RoHS compliant

Benefits

  • Reliable Switching: Provides dependable switching performance for a wide range of applications.
  • Compact Design: Its small size allows for efficient use of board space.
  • Versatile Application: Suitable for diverse applications including home appliances, industrial controls, and automotive electronics.
  • Easy Integration: Designed for easy mounting on printed circuit boards.
  • Long lifespan: Ensures extended operational life and minimizes the need for frequent replacements.
  • Safety: High dielectric strength and insulation resistance offer protection against electrical hazards.

Additional Details

The 812HM-1C-C-24VDC relay features a 24VDC coil voltage and a contact rating of 10A, making it suitable for switching moderate power loads. The SPDT contact configuration allows for versatile switching options. The relay is designed to withstand high insulation resistance and dielectric strength, ensuring reliable and safe operation. Its compact size facilitates easy integration into densely populated printed circuit boards. It is important to refer to the datasheet for the exact specifications and operating conditions.

You May Also Be Interested in

TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Samsung
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess