EN
  • EN
  • DE

RMUMK105CG2R7CV-F

Part No RMUMK105CG2R7CV-F
Manufacturer Taiyo Yuden
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966367-RMUMK105CG2R7CV-F
Categories OEM Parts(O-R)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMUMK105CG2R7CV-F CAD Model

Description

The RMUMK105CG2R7CV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various functions such as decoupling, bypassing, filtering, and energy storage. This particular capacitor is characterized by its compact size, high capacitance value, and excellent high-frequency performance.

Applications:

  • Decoupling capacitors in power supplies: To stabilize voltage rails and reduce noise.
  • Bypass capacitors in digital circuits: To filter out high-frequency noise and ensure signal integrity.
  • Filtering in analog circuits: To remove unwanted frequencies from signals.
  • Energy storage in portable devices: To provide backup power or temporary energy storage.
  • Timing circuits: In oscillators and other timing-critical applications.

Features:

  • High Capacitance: 2.7pF capacitance value.
  • Compact Size: Specifically designed for space-constrained applications.
  • High Frequency Performance: Exhibits low equivalent series resistance (ESR) and equivalent series inductance (ESL) at high frequencies.
  • Stable Capacitance: The capacitance value remains relatively stable over temperature and voltage variations.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits:

  • Improved Circuit Stability: Effective decoupling and bypassing reduce noise and improve circuit stability.
  • Reduced Size and Weight: The compact size allows for smaller and lighter electronic devices.
  • Enhanced Performance: High-frequency performance ensures optimal operation in high-speed circuits.
  • Increased Reliability: Stable capacitance and robust construction provide long-term reliability.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly operation.

Additional Details:

The RMUMK105CG2R7CV-F features a ceramic dielectric material, which provides excellent electrical properties. The capacitor is typically surface-mounted onto printed circuit boards (PCBs) using automated assembly equipment. The operating temperature range is typically -55°C to +125°C, making it suitable for a wide range of applications. The voltage rating is 16V. Its small size (0402) makes it ideal for densely populated circuit boards. Proper soldering techniques and handling procedures should be followed to ensure reliable performance.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Thomas & Betts
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7,940+ $0.0073 $57.9620
19,235+ $0.0060 $115.4100
29,415+ $0.0059 $173.5485
40,820+ $0.0057 $232.6740
53,195+ $0.0055 $292.5725
71,430+ $0.0049 $350.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess