EN
  • EN
  • DE

DELL 2K8M2 - 120GB SSD 2.5 SATA 6G COMPELLENT

Part No DELL 2K8M2 - 120GB SSD 2.5 SATA 6G COMPELLENT
Manufacturer Dell
Catalog Hard Drives
Description 120GB SSD 2.5 SATA 6G COMPELLENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391015-DELL 2K8M2 - 120GB SSD 2.5 SATA 6G COMPELLENT
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 2K8M2 - 120GB SSD 2.5 SATA 6G COMPELLENT CAD Model

Description

The DELL 2K8M2 is a solid-state drive (SSD) tailored for use in DELL Compellent storage arrays, offering 120GB of storage space. This 2.5-inch SSD leverages the SATA 6Gbps interface, ensuring fast data transfer rates conducive to high-performance computing environments. Designed to provide a reliable and durable storage solution, this SSD significantly reduces system latency, offering quicker boot times, faster application loading, and overall improved system responsiveness compared to traditional hard disk drives (HDDs). Its integration into DELL Compellent storage systems facilitates enhanced data management capabilities, such as automated tiered storage, which optimizes data placement for performance and cost efficiency. The 2K8M2 is engineered to withstand the rigors of continuous operation in demanding data center environments, offering outstanding endurance and reliability. Its compact form factor and compatibility with DELL storage solutions make it an ideal choice for businesses looking to upgrade their storage infrastructure with high-speed, resilient SSD technology.

You May Also Be Interested in

IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess