EN
  • EN
  • DE

2SC2420

Part No 2SC2420
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description VHF BAND POWER AMPLIFIER APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125224-2SC2420
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2420 CAD Model

Description

The 2SC2420 is a silicon NPN epitaxial planar transistor manufactured by Toshiba. This transistor is designed for use in high-frequency power amplifier applications.

Applications:

  • High-Frequency Amplifiers: Specifically engineered for high-frequency power amplification circuits.
  • Oscillators: Suitable for use in oscillator circuits.
  • RF Communication Equipment: Can be implemented in RF (Radio Frequency) communication devices.
  • Power Amplification stages in transmitters: Used to boost signal strength in transmitters.

Features:

  • High Power Amplification: Provides efficient power amplification at high frequencies.
  • Low Noise Figure: Designed to minimize noise in amplification stages, ensuring signal clarity.
  • High Collector-Emitter Voltage (VCEO): Offers a substantial collector-emitter voltage rating for reliable performance.
  • Excellent Frequency Response: Delivers consistent performance across a wide frequency range.

Benefits:

  • Enhanced Signal Quality: The low noise figure helps maintain signal integrity, resulting in clearer and more reliable communication.
  • Efficient Power Amplification: Provides robust power amplification, improving overall system performance.
  • Reliable Performance: High voltage and current ratings ensure stable and reliable operation.
  • Versatile Application: Suitable for a variety of high-frequency applications.

Additional Details:

The 2SC2420 is typically housed in a through-hole package designed for efficient heat dissipation. Key specifications include a collector-emitter voltage (VCEO) of approximately 60V, a collector current (IC) of around 3A, and a power dissipation (PC) of about 20W. These specifications may vary based on the specific manufacturing batch and should be verified with the datasheet from Toshiba. It is commonly used in VHF and UHF amplifier circuits.

When using the 2SC2420, ensure proper biasing and thermal management to maintain optimal performance and longevity. Refer to the datasheet for detailed electrical characteristics, application notes, and recommended operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess