EN
  • EN
  • DE

AD845JR-16

Part No AD845JR-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, 16 MHz CBFET Op Amp
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 100 V/μs
GBP - Gain Bandwidth Product 16MHz
Current - Input Bias 750pA
Voltage - Input Offset 700μV
Operating Supply Current 10mA
Output Current per Channel 50mA
Dual Supply Voltage (±) ±4.75 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1138591-AD845JR-16
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD845
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD845JR-16 CAD Model

Description

AD845JR-16 Precision Operational Amplifier

The AD845JR-16 is a state-of-the-art monolithic operational amplifier brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the AD845 series, known for its exceptional precision and performance. The AD845JR-16 is characterized by its high speed and fast settling time, making it an ideal choice for a wide range of applications including data acquisition systems, medical equipment, and professional audio equipment.

Constructed using Analog Devices' proprietary XFCB (eXtra Fast Complementary Bipolar) process, the AD845JR-16 boasts a slew rate of 16 V/μs and a gain bandwidth product of 16 MHz. These features enable the amplifier to handle rapid signal changes with ease, ensuring high fidelity in the amplification process. The device operates with a supply voltage range of ±4.5 V to ±18 V, providing the flexibility needed to integrate into various system designs.

With a low total harmonic distortion (THD) of -120 dB and a low noise floor, the AD845JR-16 ensures clean and accurate signal amplification, making it particularly suitable for high-end audio applications and precision instrumentation. Its offset voltage of 1 mV and offset voltage drift of 2 μV/°C further contribute to its precision, ensuring stable performance over a wide temperature range.

The AD845JR-16 comes in a compact SOIC package, allowing for efficient use of board space without compromising on performance. Its robust design includes short-circuit protection and is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation even in harsh environments.

Whether you are designing a professional audio system, precision filters, or high-speed integrators, the AD845JR-16 from Analog Devices Inc. offers the performance and reliability that engineers and designers need to create systems that stand out in terms of speed, accuracy, and quality.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7195 $75.4390
4+ $30.9493 $123.7972
6+ $29.9821 $179.8926
7+ $29.0150 $203.1050
9+ $28.0478 $252.4302
12+ $25.1463 $301.7556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess