EN
  • EN
  • DE

LTC6930IDCB-5.00#TRMPBF

Part No LTC6930IDCB-5.00#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 5MHZ 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001384-LTC6930IDCB-5.00#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing Programmable Timers and Oscillators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Oscillator, Silicon
Voltage - Supply 1.7V ~ 5.5V
Current - Supply 579 µA
Operating Temperature -40°C ~ 85°C
Package / Case 8-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC6930IDCB-5.00#TRMPBF CAD Model

Description

LTC6930IDCB-5.00#TRMPBF - High Precision Silicon Oscillator

The LTC6930IDCB-5.00#TRMPBF is a robust, high precision silicon oscillator designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This compact, fixed-frequency oscillator offers a frequency of 5.00MHz and is part of the LTC6930 series known for its low power consumption and ease of use.

Key Features and Benefits

  • Fixed Frequency: The oscillator is designed to provide a precise 5.00MHz output, making it ideal for a wide range of applications requiring a stable and accurate clock signal.
  • Low Power Consumption: It operates with a low supply current, making it suitable for battery-powered devices and power-sensitive applications.
  • High Accuracy: With excellent frequency accuracy and temperature stability, the LTC6930IDCB-5.00#TRMPBF ensures reliable performance across a range of environmental conditions.
  • Configurability: The device offers selectable frequency dividers, allowing designers to choose the best configuration for their specific application needs.
  • Compact Size: Housed in a small 6-lead DFN package, this oscillator is optimized for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, ensuring functionality in diverse operating conditions.
  • Easy Integration: The oscillator requires no external components for operation, simplifying design and reducing time to market.

Applications

The LTC6930IDCB-5.00#TRMPBF is versatile and can be used in various applications such as:

  • Portable and battery-powered electronics
  • Wireless communications systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LTC6930IDCB-5.00#TRMPBF is manufactured with stringent quality control processes, ensuring it meets the rigorous standards expected in professional electronic components. With its advanced design and manufacturing, this oscillator is a reliable choice for designers looking to add a stable timekeeping function to their electronic systems.

For more detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their website to access datasheets and technical documentation.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess