EN
  • EN
  • DE

2SC1000-GR

Part No 2SC1000-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1113394-2SC1000-GR
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1000-GR CAD Model

Description

The 2SC1000-GR is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low noise amplifier applications in VHF and UHF bands. This transistor is known for its high gain and low noise figure.

Applications

  • VHF/UHF Amplifiers: Used in radio frequency amplifiers for VHF and UHF communication equipment.
  • Low Noise Amplifiers (LNAs): Ideal for amplifying weak signals while minimizing added noise.
  • Oscillators: Employed in oscillator circuits for generating radio frequency signals.
  • Mixers: Used in mixer circuits for frequency conversion in radio receivers and transmitters.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • Low Noise Figure: Ensures minimal noise addition in amplifier circuits.
  • High Gain: Offers high amplification for weak input signals.
  • High Transition Frequency (fT): Suitable for high-frequency applications.

Benefits

  • Improved Signal Reception: Low noise figure enhances the reception of weak signals in communication devices.
  • Enhanced Amplifier Performance: High gain provides strong amplification for various RF applications.
  • Reliable Operation: The silicon NPN structure ensures stable and consistent performance.
  • Versatile Use: Suitable for a wide range of RF applications, from amplifiers to oscillators.

Additional Details

The 2SC1000-GR has a collector-base voltage (VCBO) of 30V, a collector-emitter voltage (VCEO) of 20V, and an emitter-base voltage (VEBO) of 3V. The collector current (IC) is rated at 30mA, and the power dissipation (PC) is 200mW. The transition frequency (fT) is typically around 700 MHz. It is typically supplied in a small signal package like TO-92. Proper impedance matching is crucial to achieve optimal performance in RF circuits.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess