EN
  • EN
  • DE

H5GQ2H24AFR-R2C

Part No H5GQ2H24AFR-R2C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR5 3.5GHz 64Mx32 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943840-H5GQ2H24AFR-R2C
Series *
Ultra Librarian 3D Model Ultra Librarian H5GQ2H24AFR-R2C CAD Model

Description

The H5GQ2H24AFR-R2C is a high-performance GDDR (Graphics Double Data Rate) SDRAM memory component manufactured by Hynix Semiconductor. This memory is specifically designed for demanding graphics applications requiring high bandwidth and low latency.

Applications:

  • High-End Graphics Cards: Used as the primary memory for processing and rendering complex graphics in gaming and professional applications.
  • Gaming Consoles: Provides the necessary memory bandwidth for fast and smooth gaming experiences.
  • Professional Workstations: Supports demanding graphics applications such as video editing, 3D modeling, and scientific visualization.
  • High-Performance Computing (HPC): Used in accelerators for specific workloads requiring high memory bandwidth.
  • Artificial Intelligence (AI): Employed in AI accelerators for training and inference tasks.

Features:

  • High Bandwidth: Delivers exceptional data transfer rates for demanding graphics applications.
  • Low Latency: Minimizes delays in memory access, enabling responsive and fluid graphics rendering.
  • GDDR Technology: Optimized for graphics processing, offering higher bandwidth compared to standard DDR memory.
  • Advanced Error Correction: Incorporates error detection and correction mechanisms to ensure data integrity.
  • Optimized Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Advanced Packaging: Utilizes advanced packaging technologies to minimize signal interference and improve thermal performance.

Benefits:

  • Enhanced Graphics Performance: Enables smoother and more realistic graphics rendering in gaming and professional applications.
  • Improved Gaming Experience: Provides fast and responsive gaming experiences with high frame rates.
  • Accelerated Workflows: Speeds up graphics-intensive tasks such as video editing, 3D modeling, and scientific visualization.
  • Increased Data Integrity: Ensures reliable data transfer and minimizes the risk of errors.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower operating costs in high-performance systems.

Additional Details:

The H5GQ2H24AFR-R2C is characterized by its high clock frequency, wide data bus, and optimized memory controller interface. The "R2C" suffix likely indicates a specific speed grade and operating temperature range. Specific technical details regarding timing parameters, voltage requirements, and thermal characteristics can be found in the official Hynix datasheet. This component is manufactured using advanced semiconductor processes to achieve high performance and reliability. The GDDR architecture is specifically tailored to the needs of graphics processing units (GPUs), maximizing memory bandwidth and minimizing latency.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess