EN
  • EN
  • DE

XC6405FV88MRN

Part No XC6405FV88MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408276-XC6405FV88MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6405FV88MRN CAD Model

Description

The XC6405FV88MRN is a synchronous step-down DC-DC converter from Torex Semiconductor Ltd. This converter is designed for applications that demand high efficiency, low noise, and a small solution size. It integrates both high-side and low-side MOSFETs, leading to efficient power conversion.

Applications:

  • Portable Electronics: Ideal for smartphones, digital cameras, and portable gaming consoles.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Power Management Systems: Use in various power management applications.
  • Industrial Equipment: Providing stable and efficient power for industrial sensors and control systems.

Features:

  • Synchronous Rectification: Utilizes MOSFETs for both high-side and low-side switching to maximize efficiency.
  • Low Noise Operation: Designed to minimize EMI and RFI, ensuring clean power delivery.
  • Small Solution Size: Compact package and minimal external components contribute to a small footprint.
  • Input Voltage Range: Accommodates a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components.
  • Overcurrent Protection: Protects the converter and the load from excessive current draw.

Benefits:

  • High Efficiency: Reduces power loss and extends battery life in portable devices.
  • Quiet Operation: Minimizes noise interference in sensitive applications.
  • Compact Footprint: Enables integration into space-constrained designs.
  • Reliable Performance: Robust protection features ensure stable and reliable operation.
  • Flexible Design: Adjustable output voltage provides versatility for various applications.

Detailed Specs: The XC6405 series typically has an input voltage range of 2.5V to 5.5V and an adjustable output voltage, which often ranges from 0.8V up to the input voltage. The switching frequency usually resides in the MHz range to minimize the size of external components such as inductors and capacitors. Common package types include small outlines such as SOT-25 or similar. The device also incorporates a soft-start function to control inrush current and prevent voltage overshoot during startup. Furthermore, it features overcurrent protection to safeguard the converter and the load. The XC6405FV88MRN is designed to deliver high-performance and efficient power conversion in a small and reliable package.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess