EN
  • EN
  • DE

MAX17050X-C08+T10

Part No MAX17050X-C08+T10
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Fuel Gauge 9-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075045-MAX17050X-C08+T10
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17050X-C08+T10 CAD Model

Description

The MAX17050X-C08+T10 from Maxim Integrated is a state-of-the-art fuel gauge integrated circuit (IC) designed to provide precise battery state monitoring for portable devices. This compact, highly integrated solution is ideal for space-constrained applications such as smartphones, tablets, and other handheld electronics.

Key Features

  • ModelGauge™ m5 EZ Algorithm: The MAX17050X-C08+T10 incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization while offering high accuracy in fuel gauging.
  • Low Quiescent Current: With its ultra-low quiescent current, this IC helps in extending the battery life of portable devices, making it an energy-efficient choice for modern electronics.
  • High Precision: It provides high-precision measurements of voltage, current, and temperature, ensuring reliable battery state-of-charge (SOC) estimations.
  • Easy Integration: The device comes in a compact package, making it easy to integrate into existing PCB designs without requiring significant layout changes.

Technical Specifications

The MAX17050X-C08+T10 operates over a wide voltage range and is capable of handling fast charge and discharge rates, which is crucial for modern high-performance batteries. It also features a configurable alert system that notifies the host processor when certain battery conditions are met, such as low battery or temperature thresholds.

Applications

This fuel gauge IC is versatile and can be used across a variety of applications where accurate battery monitoring is essential. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wireless Headphones
  • Wearable Technology
  • Portable Medical Devices

Conclusion

The MAX17050X-C08+T10 fuel gauge IC by Maxim Integrated offers designers a highly accurate, reliable, and easy-to-use solution for battery management in portable devices. With its advanced features and algorithm, it stands out as a top choice for ensuring the longevity and reliability of battery-powered electronics.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess