EN
  • EN
  • DE

R1140Q261B-TR

Part No R1140Q261B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287112-R1140Q261B-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1140Q261B-TR CAD Model

Description

The R1140Q261B-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 2.6V, suitable for a wide range of electronic applications. The "-TR" suffix indicates tape and reel packaging for automated assembly.

Applications

  • Microcontroller Power: Providing a stable 2.6V power supply for microcontrollers and digital logic circuits.
  • Sensor Applications: Supplying a regulated voltage to sensors and transducers requiring stable power.
  • Portable Electronics: Power management for portable devices such as wearables and IoT gadgets.
  • Wireless Communication: Regulating voltage for RF transceivers and wireless communication modules.
  • Memory Devices: Supplying power to memory ICs like EEPROMs and SRAMs.

Features

  • Fixed Output Voltage: Provides a stable 2.6V output voltage.
  • Low Dropout Voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Safeguards against short circuits, preventing damage to the regulator.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe level.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current helps to minimize power consumption and extend battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Reduced Board Space: Small package size allows for integration into space-constrained applications.

Additional Details

The R1140Q261B-TR operates with an input voltage typically ranging from a few volts above the output voltage (2.6V) up to a maximum voltage specified in its datasheet. The output current capability and other detailed specifications such as ripple rejection and transient response, can be found in the official Ricoh datasheet. The package is typically a small surface-mount type like SOT-23 or DFN. The "-TR" suffix indicates tape and reel packaging suitable for automated assembly. This device is generally RoHS compliant. Expect output voltage accuracy within a few percent of the nominal value. The dropout voltage is typically around 200mV at the rated output current, depending on operating conditions.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess