EN
  • EN
  • DE

XC6404DNA2MR

Part No XC6404DNA2MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105638-XC6404DNA2MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6404DNA2MR CAD Model

Description

The XC6404DNA2MR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This device is designed for high efficiency and low power consumption, making it suitable for battery-powered applications and portable devices. It integrates a synchronous rectifier to minimize power loss and features a compact package for space-saving designs.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other handheld electronic devices.
  • Wearable Electronics: Supplying power to smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) Devices: Used in sensors, trackers, and other low-power connected devices.
  • Battery-Powered Equipment: Providing efficient voltage regulation for battery-powered systems.
  • Power Management Circuits: Implementing DC-DC conversion in various power management applications.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and improves efficiency.
  • Low Quiescent Current: Reduces battery drain when the device is in standby mode.
  • Small Package: Available in compact packages like DFN or similar, suitable for space-constrained applications.
  • Fixed Output Voltage: Provides a stable and regulated output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short Circuit Protection: Prevents damage due to short circuits.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Compact Design: Small package size allows for integration into small and densely populated circuit boards.
  • Stable Power Supply: Provides a reliable and regulated voltage output for sensitive components.
  • Enhanced System Protection: Overcurrent and short circuit protection features ensure system reliability.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.

Additional Details:

The XC6404DNA2MR is a synchronous step-down DC/DC converter with a fixed output voltage. The specific output voltage is determined by the internal configuration. The MR suffix likely indicates specific packaging details and tape orientation. The device operates using synchronous rectification to improve efficiency, and it includes overcurrent and short circuit protection to ensure safe operation. Its small size and high efficiency make it an excellent choice for portable and battery-powered applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess