EN
  • EN
  • DE

XC6401FF53MR

Part No XC6401FF53MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970479-XC6401FF53MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6401FF53MR CAD Model

Description

The XC6401FF53MR is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. This device is designed for applications requiring high efficiency and a compact solution for power management. It integrates a control IC and a switching transistor in a single chip, simplifying the design process and reducing the overall footprint.

Applications:

  • Portable devices: Smartphones, tablets, and other battery-powered electronics.
  • Wearable technology: Smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) devices: Sensors, trackers, and low-power communication modules.
  • Power management in embedded systems: Microcontrollers, microprocessors, and other digital circuits.
  • Wireless modules: Bluetooth, Wi-Fi, and other wireless communication systems.

Features:

  • Synchronous rectification: Enhances efficiency by using a MOSFET instead of a diode for rectification.
  • High efficiency: Minimizes power loss and extends battery life in portable applications.
  • Compact package: Small footprint suitable for space-constrained applications.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Input Voltage Range: Wide input voltage range allows for flexible power source options.
  • Output Voltage Accuracy: Provides a stable and accurate output voltage.
  • Built-in Protection Circuits: Overcurrent and overvoltage protection enhance system reliability.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life for portable devices.
  • Reduced Board Space: The compact package enables smaller and more integrated designs.
  • Simplified Design: Integrated components reduce the number of external components required, simplifying the design process.
  • Improved Reliability: Built-in protection circuits prevent damage from overcurrent and overvoltage conditions.
  • Stable Power Supply: Accurate output voltage regulation ensures stable operation of downstream circuits.

The XC6401FF53MR operates at a high switching frequency, which allows for the use of smaller external components. This is particularly beneficial in space-constrained applications. The device also features a soft-start function to limit inrush current during startup, reducing stress on the power source and improving overall system reliability. Furthermore, the XC6401 series offers various output voltage options, allowing designers to select the optimal voltage for their specific application. The device is available in a small, thermally efficient package, further enhancing its suitability for portable and wearable applications. Its robust design and protection features make it a reliable choice for demanding power management requirements.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess