EN
  • EN
  • DE

XC6368A302MR

Part No XC6368A302MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description PWM Controlled, PWM/PFM Switchable Step-Up DC/DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281814-XC6368A302MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6368A302MR CAD Model

Description

The XC6368A302MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device monitors voltage levels and provides a reset signal when the voltage drops below a specified threshold. It's designed for use in a wide range of electronic devices to ensure proper operation and prevent data corruption during voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below a safe level, ensuring stable operation.
  • Memory Protection: Prevents data corruption in memory devices like SRAM and EEPROM by issuing a reset during undervoltage conditions.
  • Power Management Systems: Monitors the output voltage of power supplies and generates a reset signal to protect connected circuits.
  • Battery-Powered Devices: Provides a reset function in battery-powered applications to prevent erratic behavior when the battery voltage is low.
  • Industrial Control Systems: Ensures reliable operation of industrial equipment by monitoring power supply voltage and initiating a reset if necessary.

Features:

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset functionality.
  • Built-in Hysteresis: Prevents chattering and ensures stable reset operation.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Prevents Data Corruption: Protects data in memory devices by ensuring a clean reset during undervoltage conditions.
  • Ensures Stable Operation: Provides a reliable reset signal to microcontrollers and other digital circuits, preventing erratic behavior.
  • Reduces Power Consumption: The low supply current minimizes power drain, extending battery life in portable devices.
  • Simplifies Circuit Design: The integrated hysteresis and precise detection voltage simplify the design of reset circuits.
  • Increases System Reliability: Monitors power supply voltage and initiates a reset to protect against power-related failures.

Technical Specifications:

The XC6368A302MR has a detection voltage of typically 3.0V. It features a built-in hysteresis to prevent unwanted resets due to minor voltage fluctuations. The supply current is very low, typically in the order of a few microamperes. It is available in a small SOT-25 package. This particular model has an N-channel open drain output. It operates over a wide temperature range, making it suitable for industrial applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess