Product Overview: SN74LVC1G17DCK3 by Texas Instruments
The SN74LVC1G17DCK3 is a high-quality, single Schmitt-trigger buffer designed and manufactured by the globally recognized semiconductor company, Texas Instruments. This product is part of the SN74LVC1G17 series and is known for its exceptional performance in a wide range of applications.
Key Features
This device is characterized by its 5-V tolerant inputs, which makes it suitable for mixed-voltage system applications. It is also equipped with an input hysteresis that significantly improves its noise immunity and eliminates any output glitches on power-up.
The SN74LVC1G17DCK3 operates from a voltage range of 1.65 V to 5.5 V, ensuring its compatibility with a wide range of systems. It also features IOFF circuitry that disables the outputs, preventing damaging current backflow through the device when it is powered down.
Package and Temperature Range
The SN74LVC1G17DCK3 comes in an ultra-small SC70 (DCK) 5-pin package, making it an excellent choice for space-constrained applications. It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environments.
Applications
This device is highly versatile and can be used in a wide range of applications, including but not limited to, signal conditioning, voltage level translation, and digital noise filtering. It is particularly useful in industries such as telecommunications, computing, consumer electronics, and industrial equipment.
Quality Assurance
As with all Texas Instruments products, the SN74LVC1G17DCK3 is manufactured under strict quality control standards to ensure its durability and longevity. It is backed by Texas Instruments' comprehensive technical support to assist customers in maximizing its potential.