EN
  • EN
  • DE

XC62AP5001MR

Part No XC62AP5001MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407603-XC62AP5001MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP5001MR CAD Model

Description

The XC62AP5001MR is a highly accurate, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is specifically designed to provide a stable and regulated 5.0V output voltage. The device integrates a low-dropout regulator, a voltage reference, an error amplifier, and overcurrent protection within a single chip.

Applications

  • Microcontroller Power: Provides clean and stable 5V power for microcontrollers in various applications.
  • Sensor Power: Powers various sensors requiring 5V, such as temperature, pressure, and proximity sensors.
  • Portable Devices: Efficient voltage regulation in battery-powered portable devices.
  • Wireless Modules: Regulates power for Bluetooth, Wi-Fi, and other wireless communication modules.
  • General Purpose Voltage Regulation: Provides a regulated 5V supply for a wide range of electronic circuits.

Features

  • Fixed Output Voltage (5.0V): Provides a stable and precise 5.0V output.
  • Low Dropout Voltage: Operates efficiently even with input voltages close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Protects the device from damage due to overheating.

Benefits

  • Stable and Reliable Power Supply: Provides a consistent 5V output, ensuring reliable operation of connected circuits.
  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features enhance device reliability.
  • Simplified Design: Requires minimal external components for operation.
  • Compact Size: Available in small packages, ideal for space-constrained applications.

The XC62AP5001MR is designed to be stable with ceramic capacitors, providing flexibility in component selection and reducing the overall cost of the solution. The device is also RoHS compliant and halogen-free, making it environmentally friendly. It is ideal for applications where a stable and efficient 5V power supply is required.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess