EN
  • EN
  • DE

AD7685BRMZ

Part No AD7685BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PSEUDO-DIFF 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.3 V to 5.5 V
Digital Supply Voltage 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 086317-AD7685BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7685BRMZ CAD Model

Description

Analog Devices AD7685BRMZ Overview

The AD7685BRMZ is a precision 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high performance and ease of use in a wide range of applications. This ADC is part of the PulSAR® family and is designed with a compact MSOP-10 package, making it ideal for space-constrained applications.

Key Features

  • Resolution: The AD7685BRMZ offers a high resolution of 16 bits, providing precise digital representation of analog signals.
  • Sampling Rate: With a throughput rate of 250 kSPS (kilo samples per second), this ADC is suitable for high-speed applications that require fast data acquisition.
  • Power Efficiency: The device operates with a single 5 V power supply and features a low power consumption of 1 mW at 100 kSPS, making it ideal for power-sensitive applications.
  • No Missing Codes: It guarantees no missing codes to 16 bits, ensuring the accuracy and reliability of the conversion.
  • Interface: The ADC provides a serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Input Range: The AD7685BRMZ supports a pseudo-differential unipolar input range of 0 V to REF (with REF up to 5 V), offering flexibility in various signal measurement scenarios.
  • On-Chip Reference: An internal 2.5 V reference is included, which simplifies the design by removing the need for external reference components.

Applications

The AD7685BRMZ is versatile and can be used in numerous applications, including:

  • Medical Instruments
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Powered Devices
  • Instrumentation
  • Portable Equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7685BRMZ is built to meet rigorous industry standards, ensuring long-term reliability and performance for critical applications.

Conclusion

With its combination of high precision, low power consumption, and compact form factor, the AD7685BRMZ from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable ADC into their systems. Whether for industrial, medical, or consumer applications, this ADC delivers accurate data conversions and simplifies system design.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2903 $51.8709
8+ $14.1869 $113.4952
11+ $13.7436 $151.1796
16+ $13.3003 $212.8048
20+ $12.8569 $257.1380
27+ $11.5269 $311.2263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess