EN
  • EN
  • DE

ADV471KP35

Part No ADV471KP35
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6, 8 BIT A-OUT 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV471
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 6, 8
Number of D/A Converters 3
Settling Time 28ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.25V, 4.75V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.25V, 4.75V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Pipelined
Temperature Range - Operating 0°C ~ 70°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Standard Package 30 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44862-ADV471KP35
Ultra Librarian 3D Model Ultra Librarian ADV471KP35 CAD Model

Description

The ADV471KP35 is a high-performance, 256 x 24 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed by Analog Devices Inc. This integrated circuit is specifically engineered to meet the demanding needs of high-resolution color graphics and video display systems. It is an ideal choice for applications that require crisp and vibrant color rendering, such as computer monitors, graphic workstations, and professional video editing suites.

Key Features

  • High-Speed Performance: The ADV471KP35 boasts a pixel output rate of up to 135 MHz, which enables it to support high-resolution video displays without compromising the quality or speed of image rendering.
  • Triple 8-bit DACs: It includes three separate 8-bit Digital-to-Analog Converters to handle the red, green, and blue video signals, ensuring accurate and consistent color reproduction across the display.
  • Integrated Palette RAM: With 256 x 24-bit color palette RAM, this device can store a wide range of colors for quick and efficient access, facilitating smooth color transitions and gradients.
  • Compatibility: The ADV471KP35 is designed with a flexible interface that is compatible with a variety of graphics processors and microcontrollers, making it a versatile choice for system designers.
  • Programmable Pixel Panning: This feature allows for smooth scrolling and panning of high-resolution images, enhancing the user experience in graphic-intensive applications.

Applications

The ADV471KP35 is suitable for a multitude of applications that require high-quality color displays. Its robust feature set makes it particularly well-suited for:

  • High-Resolution Computer Monitors
  • Graphic Design Workstations
  • Professional Video Editing and Playback Systems
  • Medical Imaging Equipment
  • Virtual Reality Systems
  • Simulation and Training Systems

Conclusion

In conclusion, the ADV471KP35 from Analog Devices Inc. is a state-of-the-art RAM-DAC that provides a combination of speed, precision, and versatility. Its ability to deliver high-quality color graphics makes it a top choice for professionals in various fields that demand superior visual performance from their display systems.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7286 $61.4718
30+ $3.8796 $116.3880
47+ $3.7584 $176.6448
64+ $3.6371 $232.7744
83+ $3.5158 $291.8114
110+ $3.1520 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess