EN
  • EN
  • DE

XC6209D122MR

Part No XC6209D122MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281694-XC6209D122MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209D122MR CAD Model

Description

The Torex Semiconductor XC6209D122MR is a highly accurate, low-dropout (LDO) voltage regulator IC designed for portable and battery-powered applications. It delivers a stable and clean output voltage even with fluctuating input voltages and load conditions. The XC6209D122MR features a low quiescent current, contributing to extended battery life. It is also equipped with built-in protection features such as overcurrent protection and thermal shutdown.

Applications

  • Mobile phones
  • Smartphones
  • Tablets
  • Wearable devices
  • Portable audio players
  • Wireless communication modules

Features

  • Low dropout voltage: Ensures stable output voltage even with low input voltage.
  • High output voltage accuracy: Provides precise voltage regulation.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the device and the load from excessive current.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Small package size: Allows for space-saving designs.

Benefits

  • Extended battery life: Low quiescent current reduces power consumption.
  • Stable system performance: High output voltage accuracy ensures reliable operation of connected devices.
  • Improved system reliability: Overcurrent and thermal shutdown protection prevent damage.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Simplified power management: Easy to use and integrate into existing circuits.

The XC6209D122MR is designed with advanced circuit technology to achieve low dropout voltage and high output voltage accuracy. The LDO regulator maintains a stable output voltage even when the input voltage is close to the output voltage, making it ideal for battery-powered applications where the battery voltage decreases over time. The low quiescent current minimizes power consumption when the device is in standby mode, significantly extending battery life. The overcurrent protection feature limits the output current in case of a short circuit or overload, protecting the device and the connected load. The thermal shutdown protection automatically shuts down the device if the junction temperature exceeds a certain threshold, preventing damage from overheating. The small package size allows for easy integration into compact electronic devices. The device is offered in a small and thin package that is ideal for portable applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess