The UPR10 is a rectifier diode manufactured by Micro Commercial Components (MCC). It's designed for applications requiring efficient rectification and handling of reverse voltages. Its robust construction ensures reliability in demanding environments.
Applications
- General purpose rectification
- Freewheeling diode in inductive circuits
- Reverse polarity protection
- Power supplies
- DC-DC converters
Features
- High surge current capability: Handles large transient currents without damage.
- Low forward voltage drop: Minimizes power dissipation and improves efficiency.
- High reliability: Robust construction ensures stable operation.
- Available in various packages: Offers flexibility for different mounting requirements.
- RoHS Compliant: Meets environmental standards for hazardous substance control.
Benefits
- Improved power supply efficiency: Low forward voltage drop reduces power loss.
- Enhanced circuit protection: High surge current capability prevents damage from voltage spikes.
- Increased system reliability: Robust design ensures stable operation in harsh environments.
- Flexible design options: Various package options allow for optimized board layout.
- Environmental compliance: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications
The UPR10 typically features a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1.0A. The peak forward surge current (IFSM) can reach up to 30A. The forward voltage (VF) is typically around 1.0V at IF = 1.0A. The reverse leakage current (IR) is usually around 5uA. The operating temperature range is typically between -55°C to +150°C. The specific package may vary depending on the model, such as DO-41. Refer to the manufacturer's datasheet for the exact specifications relevant to the specific UPR10 variant you are using.
The UPR10 is suitable for applications where a reliable and efficient rectifier diode is required. Its robust characteristics make it a good choice for power supplies and other demanding applications.