EN
  • EN
  • DE

TCCR40E2A104MT

Part No TCCR40E2A104MT
Manufacturer United Chemi-Con
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098603-TCCR40E2A104MT
Categories TVS - Varistors,MOVs
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCCR40E2A104MT CAD Model

Description

The TCCR40E2A104MT is a surface-mount aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for general-purpose applications in electronic circuits, providing stable and reliable performance.

Applications:

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • Bypass Capacitors: Provides a local source of energy for integrated circuits.
  • Coupling Capacitors: Blocks DC voltage while allowing AC signals to pass.
  • Timing Circuits: Used in timing circuits for oscillators and other time-dependent applications.
  • General-Purpose Electronics: Suitable for a wide range of electronic devices and circuits.

Features:

  • Surface Mount Design: Facilitates automated assembly and reduces board space requirements.
  • Aluminum Electrolytic: Provides high capacitance values in a compact size.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Long Life: Offers extended service life, ensuring long-term reliability.
  • High Ripple Current Capability: Can handle high ripple currents without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Power Supply Stability: Smooths out voltage fluctuations, enhancing power supply performance.
  • Enhanced Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Board Space: Surface-mount design allows for compact circuit layouts.
  • Long-Term Reliability: Extended service life ensures long-lasting performance.
  • High-Performance Operation: Suitable for applications with high ripple current requirements.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

The TCCR40E2A104MT aluminum electrolytic capacitor is a versatile component suitable for a wide range of electronic applications. Its surface-mount design, high capacitance, and long life make it an excellent choice for power supply filtering, bypass applications, and general-purpose circuit designs. This capacitor provides stable and reliable performance, ensuring the proper operation of electronic devices and systems. United Chemi-Con is a well-known manufacturer of high-quality capacitors, ensuring the reliability and performance of this component.

You May Also Be Interested in

Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess