EN
  • EN
  • DE

XC61CN5102NR-G

Part No XC61CN5102NR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105424-XC61CN5102NR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN5102NR-G CAD Model

Description

The XC61CN5102NR-G is a voltage detector IC designed and manufactured by Torex Semiconductor Ltd. This device monitors voltage levels and generates a reset signal when the voltage drops below a specific threshold. It's primarily used to ensure system stability and prevent data corruption during power-up, power-down, or voltage sags. The device is known for its high accuracy, low power consumption, and compact size.

Applications:

  • Microcontroller reset circuits: Provides a clean and reliable reset signal to microcontrollers during power-up or voltage dips.
  • Memory protection: Prevents data corruption in memory ICs by triggering a reset or shutdown during voltage drops.
  • Power failure detection: Detects power outages and initiates safe shutdown procedures.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure optimal performance.
  • Industrial control systems: Safeguards sensitive electronic equipment from damage due to voltage irregularities.

Features:

  • High-precision detection voltage: Provides accurate voltage monitoring and reliable reset triggering.
  • Low power consumption: Minimizes battery drain in portable devices.
  • Small package size: Allows for compact and space-saving circuit designs.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.
  • Built-in hysteresis: Prevents false triggering and ensures stable reset operation.

Benefits:

  • Improved system reliability: Prevents system crashes and data loss due to voltage fluctuations.
  • Extended battery life: Reduces power consumption, maximizing operating time in battery-powered applications.
  • Simplified circuit design: Requires minimal external components.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.
  • Enhanced data protection: Safeguards critical data during power outages or voltage irregularities.

The XC61CN5102NR-G offers a highly efficient and reliable solution for voltage monitoring. Its low quiescent current makes it ideal for battery-powered applications. The small package allows for easy integration into compact designs. The integrated hysteresis function prevents oscillations and ensures stable reset operation by filtering out noise or minor voltage fluctuations. The detector offers a wide range of detection voltage options to suit diverse application requirements. Furthermore, the broad operating temperature range ensures reliable performance in harsh environments. With its high accuracy and low power consumption, the XC61CN5102NR-G delivers robust and efficient voltage monitoring and reset functionality, ensuring reliable system operation and preventing data loss in critical applications. Its uses extend across industrial control, consumer electronics, and automotive systems. This device meets industry standards and is RoHS compliant, offering a dependable solution for a variety of voltage monitoring needs. It is designed for long-term stability and to provide consistent performance.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess