EN
  • EN
  • DE

UPD78F0534GK(R)-UET-A

Part No UPD78F0534GK(R)-UET-A
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103231-UPD78F0534GK(R)-UET-A
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0534GK(R)-UET-A CAD Model

Description

The UPD78F0534GK(R)-UET-A is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series of microcontrollers. These microcontrollers are known for their low-power consumption and integrated peripherals, making them suitable for a wide range of embedded applications.

Applications

  • Consumer electronics: Remote controls, audio players, and small appliances.
  • Industrial control: Simple motor control, sensor interfaces, and data logging.
  • Automotive: Subsystems within vehicles, such as lighting control or simple sensor monitoring.
  • Medical devices: Portable medical equipment and monitoring devices.

Features

  • CPU Core: 78K0 core with a minimum instruction execution time of 0.4 μs.
  • Memory: On-chip Flash memory for program storage. Size varies, but commonly found with 16KB or 32KB options in similar devices. Also features on-chip RAM for data storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers: Several timers/counters for various timing and counting functions, including PWM generation.
  • Serial Communication: UART and/or SPI interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter (ADC) for converting analog signals to digital values.
  • Low-Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Interrupt Controller: Supports multiple interrupt sources for real-time response.

Benefits

  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Low Power: Enables longer battery life in portable devices.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture and integrated peripherals.
  • Easy to Use: Well-documented and supported development tools simplify software development.
  • Compact Size: Available in small packages, making it suitable for space-constrained applications.

Additional Details

The UPD78F0534GK(R)-UET-A typically operates at a supply voltage of 1.8V to 5.5V. It's available in various package options, including QFP and LQFP. The operating temperature range is typically -40°C to +85°C. Programming is usually done via a dedicated programming interface using a Renesas programmer. Detailed electrical characteristics and timing diagrams can be found in the device's datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess