EN
  • EN
  • DE

XC61CN3802PR-G

Part No XC61CN3802PR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105444-XC61CN3802PR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN3802PR-G CAD Model

Description

The XC61CN3802PR-G is a voltage detector IC produced by Torex Semiconductor Ltd. The device is designed to monitor the input voltage of electronic circuits and generate a reset signal when the voltage falls below a specified threshold. This functionality is essential for preventing malfunctions and data corruption that can occur due to undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reset signal to microcontrollers during power-up, power-down, or undervoltage events, ensuring proper operation.
  • Battery Monitoring: Monitors battery voltage in portable devices and triggers alerts or shutdown when the battery is low, extending battery life.
  • Power Supply Supervision: Supervises the output voltage of power supplies and signals a fault if the voltage is out of range, protecting connected devices.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient to maintain data integrity.
  • Industrial Control Systems: Used in industrial control systems to ensure reliable operation by monitoring power supply voltages and initiating safe shutdown procedures if necessary.

Features

  • High Accuracy: Offers precise voltage detection, ensuring reliable performance.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications and extending battery life.
  • Small Package: Available in small packages such as SOT-25, reducing board space requirements.
  • CMOS Output: Features a CMOS output for direct interfacing with digital circuits, simplifying integration.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it suitable for various environments.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions, ensuring stable operation.
  • Component Protection: Protects sensitive components from damage caused by voltage drops, increasing device lifespan.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, maximizing operating time.
  • Simplified Design: Simplifies the design of power supply monitoring circuits, reducing development time.
  • Compact Designs: Enables smaller and more compact product designs, ideal for portable devices.

Technical Specifications: The XC61CN3802PR-G has a detection voltage of 3.8V. The suffix 'PR' likely indicates the output configuration and specific package type. It typically includes a CMOS output. For complete technical details, including the supply voltage range, output current specifications, and operating temperature limits, consult the official Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3622 $57.9520
390+ $0.2973 $115.9470
605+ $0.2880 $174.2400
830+ $0.2787 $231.3210
1,075+ $0.2693 $289.4975
1,435+ $0.2415 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess