EN
  • EN
  • DE

TPSM265R1V3SILR

Part No TPSM265R1V3SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3-V TO 65-V INPUT, 100-MA, STEP- / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 100mA 3V - 65V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output 1 3.3V
Current - Output (Max) 100mA
Temperature Range - Operating -40°C ~ 125°C
Efficiency 77.2%
Mounting SMD (SMT)
Package / Case 10-LDFN Exposed Pad, Module
Dimension 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm)
Supplier Device Package 10-uSIP (3.8x3)
Base Product Number TPSM265
Other Names 296-TPSM265R1V3SILRDKR,296-TPSM265R1V3SILRCT,296-TPSM265R1V3SILRTR
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237380-TPSM265R1V3SILR
Ultra Librarian 3D Model Ultra Librarian TPSM265R1V3SILR CAD Model

Description

Introducing the TPSM265R1V3SILR from Texas Instruments

The TPSM265R1V3SILR is a state-of-the-art power management integrated circuit (PMIC) designed by Texas Instruments, a global leader in semiconductor solutions. This compact, high-efficiency module is engineered to meet the rigorous demands of modern electronic applications, offering a seamless power supply solution for a wide range of products.

Key Features

  • High Efficiency: The TPSM265R1V3SILR boasts an exceptional efficiency rate, reducing power loss and improving overall system performance.
  • Compact Size: With its small footprint, this power module is ideal for space-constrained applications, enabling designers to maximize board space without sacrificing power capabilities.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and minimizes external component count, leading to a more reliable and streamlined power solution.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the specific requirements of the target application.
  • Thermal Protection: Featuring built-in thermal protection, the TPSM265R1V3SILR safeguards against overheating, ensuring long-term reliability and stability.
  • Easy Integration: Designed for easy implementation, this module can be quickly integrated into existing designs, reducing development time and accelerating time-to-market.

Applications

The versatility of the TPSM265R1V3SILR makes it suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Portable electronics
  • Consumer electronics

Whether you're developing cutting-edge technology or upgrading existing systems, the TPSM265R1V3SILR from Texas Instruments is designed to provide a reliable, high-performance power management solution that meets the evolving needs of modern electronics.

Conclusion

The TPSM265R1V3SILR is more than just a power module; it's an investment in efficiency, reliability, and design simplicity. By choosing Texas Instruments' advanced power management technology, developers can ensure their products are powered by one of the industry's leading solutions.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess