EN
  • EN
  • DE

LL2012-FH1N5S

Part No LL2012-FH1N5S
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069724-LL2012-FH1N5S
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FH1N5S CAD Model

Description

The LL2012-FH1N5S is a wire-wound chip inductor from Toko America Inc., optimized for high-frequency applications where a precise inductance value and high Q-factor are critical.

Applications

  • RF Circuits: Impedance matching in RF amplifiers, low noise amplifiers (LNAs), and transceivers.
  • Wireless Communication Systems: Filter circuits in mobile phones, Wi-Fi modules, and other wireless devices.
  • High-Frequency Filters: LC filter designs for signal conditioning and noise reduction.
  • Oscillators: Tuning components in oscillator circuits to set the desired frequency.
  • Matching Networks: Creating matching networks to optimize signal transfer between different circuit stages.

Features

  • Inductance: 1.5nH (Nanohenries).
  • Tolerance: Consult the product datasheet for specific tolerance, but it is typically ±0.3nH or ±5%.
  • Self-Resonant Frequency (SRF): High SRF, usually in the multi-GHz range, which enables operation at very high frequencies.
  • Q-Factor: High Q-factor, indicating low energy loss and improved circuit performance.
  • Case Size: 2012 (0805 EIA). This signifies the physical dimensions of the inductor: 2.0mm x 1.2mm.
  • Construction: Wire-wound construction to provide a high inductance value and Q-factor.
  • Termination: Nickel barrier with tin plating for excellent solderability and to prevent solder leaching.

Benefits

  • Optimized for High-Frequency: Designed for excellent performance in demanding high-frequency applications.
  • Precise Inductance Control: Tight tolerance guarantees predictable circuit behavior.
  • Compact Size: The small 2012 form factor allows for dense circuit layouts.
  • Low Loss Characteristics: High Q-factor minimizes signal attenuation, leading to better overall circuit efficiency.
  • Highly Reliable: Robust construction ensures long-term stability and dependability.

Additional Details

The LL2012-FH1N5S inductor is specifically designed for surface mount technology (SMT) assembly. The nickel barrier termination offers exceptional resistance to solder leaching during reflow soldering, resulting in a more reliable and durable solder joint. Its high self-resonant frequency makes it suitable for applications operating in the GHz range, like modern wireless communication systems.

The wire-wound construction is essential for achieving a high Q-factor and low DC resistance (DCR). A low DCR minimizes power dissipation and improves the efficiency of RF circuits. The 1.5nH inductance value is commonly used in matching networks and filter circuits for high-frequency applications.

Designers frequently select this inductor for use in compact and high-performance electronic devices. Its stable electrical characteristics and durable construction make it a popular choice for wireless communication modules, RF front-ends, and other high-frequency applications where minimizing size and maximizing performance are essential.

You May Also Be Interested in

KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Chilisin
Lowest to $0.0517
KIWI
Lowest to $0.0839
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess