EN
  • EN
  • DE

12PK-FJ

Part No 12PK-FJ
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034701-12PK-FJ
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12PK-FJ CAD Model

Description

The 12PK-FJ is a crimp terminal manufactured by JST Sales America Inc. It is part of the FJ series of connectors, known for their reliability and compact size, commonly used in wire-to-board connections. These terminals are designed to be crimped onto wires, creating a secure and gas-tight connection when inserted into the corresponding connector housing.

Applications

  • Consumer Electronics: Internal wiring in appliances, audio equipment, and other consumer devices.
  • Industrial Equipment: Connecting sensors, actuators, and control circuits in industrial machinery.
  • Automotive Electronics: Wire harness connections in automotive systems.
  • Medical Devices: Interconnecting components in medical equipment.
  • Robotics: Making reliable connections in robotic systems.

Features

  • Crimp Terminal: Designed for secure crimp connections with wires.
  • FJ Series: Part of a well-established connector system.
  • Durable Material: Typically made from tin-plated brass or phosphor bronze for corrosion resistance and good conductivity.
  • Compact Size: Suitable for high-density applications.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Reliable Connection: Provides a secure and gas-tight electrical connection.
  • Easy to Use: Can be easily crimped onto wires using standard crimping tools.
  • Compact Design: Saves space in crowded applications.
  • Durable Construction: Withstands harsh environments and provides long-lasting performance.
  • Wide Availability: Readily available from various distributors.

Additional Details

The 12PK-FJ terminal is designed for a specific wire gauge range, which can be found in the JST datasheet. Proper crimping tools and techniques are essential to ensure a reliable connection. The terminal is typically inserted into a corresponding connector housing, creating a complete wire-to-board connection. Datasheets are crucial for identifying appropriate mating connectors and recommended wire sizes. Specifics such as current rating, voltage rating, and operating temperature range depend on the application and associated connector system.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Song Chuan Precision Company
Lowest to $0.7819
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess