EN
  • EN
  • DE

B1179AS-5R6N=P3

Part No B1179AS-5R6N=P3
Manufacturer Toko America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818345-B1179AS-5R6N=P3
Ultra Librarian 3D Model Ultra Librarian B1179AS-5R6N=P3 CAD Model

Description

The B1179AS-5R6N=P3 is a high-frequency inductor manufactured by Toko America Inc. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. This particular inductor is designed for surface mounting, making it suitable for automated assembly processes commonly used in modern electronics manufacturing.

Applications

  • RF Filters: Used in radio frequency filters to selectively pass or reject certain frequencies.
  • Impedance Matching: Employed to match impedances in circuits, ensuring maximum power transfer.
  • Oscillator Circuits: Found in oscillator circuits to provide the necessary inductance for generating specific frequencies.
  • Wireless Communication Devices: Integrated into wireless communication devices such as smartphones, tablets, and wireless routers for signal processing.
  • DC-DC Converters: Utilized in DC-DC converters to store energy and regulate voltage levels.

Features

  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards (PCBs), facilitating efficient assembly.
  • Compact Size: Small physical dimensions, allowing for use in densely populated electronic devices.
  • High-Frequency Performance: Optimized for operation at high frequencies, making it suitable for RF applications.
  • Shielded Construction: Shielded to minimize electromagnetic interference (EMI) and ensure stable performance.
  • Precise Inductance Value: Manufactured with a precise inductance value of 5.6nH (as indicated by 5R6 in the part number), ensuring accurate circuit operation.

Benefits

  • Improved Circuit Performance: Provides stable and reliable inductance for optimal circuit operation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity.
  • Efficient Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Space Savings: Compact size allows for use in space-constrained applications.
  • Wide Range of Applications: Suitable for various applications in RF, wireless communication, and power electronics.

Additional Details

The B1179AS-5R6N=P3 inductor features a ceramic core material and a shielded construction. The inductance value is 5.6 nH, with a tolerance that ensures precise circuit performance. The inductor is typically used with reflow soldering processes. Further specifications, such as the self-resonant frequency (SRF), Q-factor, and DC resistance (DCR), can be found in the manufacturer's datasheet. This inductor is commonly used in applications that require precise inductance and minimal EMI.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess