EN
  • EN
  • DE

LACPDP-KX-3-0

Part No LACPDP-KX-3-0
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827187-LACPDP-KX-3-0
Ultra Librarian 3D Model Ultra Librarian LACPDP-KX-3-0 CAD Model

Description

The LACPDP-KX-3-0 is a high-power LED manufactured by OSRAM Opto Semiconductors. It belongs to their Advanced Power TOPLED series, known for their excellent performance and reliability in various lighting applications. This LED offers high luminous flux and efficiency in a compact package.

The LACPDP-KX-3-0 is used in:

  • Automotive Lighting: Including daytime running lights (DRL), position lights, and signal lights.
  • Architectural Lighting: For accent lighting, wall washing, and general illumination in buildings and landscapes.
  • Industrial Lighting: In high-bay lighting, machine vision systems, and other industrial applications.
  • Consumer Electronics: In flashlights, portable lighting devices, and displays.

Features

  • High Luminous Flux: Delivers a high amount of light output for its size.
  • High Efficiency: Converts a large percentage of electrical power into light.
  • Compact Package: Allows for dense packing of LEDs in lighting designs.
  • Long Lifespan: Offers a long operating life, reducing the need for frequent replacements.
  • Robust Design: Resistant to vibration and shock, suitable for harsh environments.

Benefits

  • Bright and Efficient Lighting: Provides bright and energy-efficient lighting solutions.
  • Long-Term Reliability: Reduces maintenance costs due to its long lifespan.
  • Versatile Applications: Suitable for a wide range of lighting applications.
  • Compact Design: Enables the creation of smaller and more compact lighting fixtures.

Technical Details: The LACPDP-KX-3-0 typically has a forward voltage of around 3V and can handle drive currents up to several hundred milliamperes. It is available in various color temperatures and CRI (Color Rendering Index) options. The package is designed for surface mount soldering. Further detailed information, including exact luminous flux values, thermal resistance, and spectral characteristics, can be found in the official OSRAM datasheet.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess