EN
  • EN
  • DE

TM1668SDIP

Part No TM1668SDIP
Manufacturer TM
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TM
Win Source Part Number 372137-TM1668SDIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM1668SDIP CAD Model

Description

The TM1668SDIP is a LED driver controller with a keyboard scanning interface, likely manufactured by Titan Micro Electronics (TM). It's typically used to control and drive LED displays while also handling keyboard input, commonly found in various consumer electronics, such as remote controls, household appliances, and interactive panels. It combines display driving and key scanning functions into a single chip, simplifying hardware design and reducing the number of components required.

Applications

  • Remote Controls: Drives the LED display and scans the buttons for user input.
  • Microwave Ovens: Controls the LED display and reads the button presses for setting the timer and power level.
  • Air Conditioners: Drives the LED display and reads the button presses for setting the temperature and fan speed.
  • Electronic Games: Controls the LED display for scorekeeping and reads the button presses for game control.
  • Digital Thermostats: Displays the temperature and reads the button presses for setting the desired temperature.

Features

  • LED Driver Control: Specifically designed to drive LED segments for displaying information.
  • Keyboard Scanning Interface: Scans the keyboard matrix for button presses, allowing for user input.
  • Built-in Oscillator: Provides a clock signal for the internal logic, eliminating the need for an external oscillator.
  • Adjustable LED Brightness: Allows for adjusting the brightness of the LED display.
  • Serial Interface: Communicates with a microcontroller through a serial interface, such as SPI or I2C.
  • SDIP Package: Housed in a standard SDIP (Shrink Plastic Dual In-line Package) for easy integration into PCBs.

Benefits

  • Simplified Design: The integrated LED driver and keyboard scanning functions simplify the design process.
  • Reduced Component Count: Reduces the number of external components required, saving space and cost.
  • Easy to Interface: The serial interface allows for easy communication with a microcontroller.
  • Flexible Display Options: The adjustable LED brightness allows for customization of the display.
  • Cost-Effective: Provides a cost-effective solution for applications that require both display and keyboard input.

The TM1668SDIP is a convenient and versatile solution for applications requiring both LED display control and keyboard input. Its integrated features, serial interface, and adjustable brightness make it a popular choice for a wide range of consumer electronics and embedded systems. The SDIP package facilitates easy prototyping and production.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess