The LD1085-2.5 is a robust low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is specifically engineered to maintain a stable 2.5V output voltage, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.
Key Features
- Output Voltage: Fixed at 2.5V, providing a precise voltage source for your circuits.
- High Current Capability: Capable of delivering up to 3A of continuous current, suitable for high-demand applications.
- Low Dropout Voltage: The LD1085-2.5 boasts a low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage.
- Adjustable Output: While the standard output is fixed at 2.5V, it also offers the flexibility to adjust the voltage with external resistors for specific needs.
- Thermal Overload Protection: Built-in thermal shutdown prevents damage from overheating, enhancing the longevity and reliability of the device.
- Current Limiting: Incorporates current limiting features to protect the regulator and the load from short-circuit conditions.
Applications
The LD1085-2.5 is versatile and can be used in a wide range of electronic devices, including:
- High-efficiency linear power supplies
- Battery-powered devices
- Microprocessor and microcontroller systems
- Peripheral applications
- Post-regulation for switching supplies
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The LD1085-2.5 voltage regulator is no exception, with rigorous testing and quality control measures in place to ensure it meets the highest standards of performance and reliability. Whether for industrial, commercial, or personal projects, the LD1085-2.5 is designed to provide a dependable voltage regulation solution.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their support team.