EN
  • EN
  • DE

ASF34/FL/90/BL

Part No ASF34/FL/90/BL
Manufacturer Thomas & Betts
Catalog OEM Parts (A - B)
Description Af ASF34/FL/90/BL Lqt Flanged 90DEG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972597-ASF34/FL/90/BL
Categories OEM Parts(A-B)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASF34/FL/90/BL CAD Model

Description

The ASF34/FL/90/BL is a flexible conduit fitting manufactured by Thomas & Betts. This fitting is designed to provide a secure and liquid-tight connection for flexible conduits in a variety of electrical applications. The “FL” indicates flexible conduit fitting. The “90” refers to a 90-degree angle, facilitating connections around corners or in tight spaces. The “BL” likely stands for Black, indicating the color of the fitting.

Applications

  • Electrical wiring in industrial environments
  • HVAC systems
  • Machine tools
  • Robotics
  • Outdoor lighting installations

Features

  • Liquid-tight design
  • 90-degree angle
  • Durable construction
  • Black finish
  • Suitable for flexible conduits

Benefits

  • Protection against moisture and contaminants: Ensures reliable electrical connections in wet or dirty environments.
  • Easy installation: Simplifies the process of connecting flexible conduits.
  • Space-saving design: The 90-degree angle allows for efficient routing of conduits in confined spaces.
  • Corrosion resistance: The durable construction and black finish provide protection against corrosion.
  • Long-lasting performance: Ensures a reliable and durable connection for years to come.

Additional Details

The ASF34/FL/90/BL conduit fitting is typically made from materials such as nylon or other engineered plastics, providing excellent resistance to chemicals, oils, and UV radiation. The liquid-tight design is achieved through the use of sealing rings or other integrated sealing mechanisms. The fitting is designed to be compatible with standard flexible conduit sizes, typically ranging from 3/8 inch to 2 inches in diameter.

Installation involves inserting the flexible conduit into the fitting and tightening a compression nut or other securing mechanism. This creates a tight seal that prevents the ingress of moisture and contaminants. The fitting is designed to withstand a wide range of temperatures, typically from -20°C to +105°C. It is also resistant to vibration and mechanical stress, ensuring a reliable connection in demanding applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess