EN
  • EN
  • DE

LD1117AG-5.0V-A

Part No LD1117AG-5.0V-A
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827391-LD1117AG-5.0V-A
Ultra Librarian 3D Model Ultra Librarian LD1117AG-5.0V-A CAD Model

Description

The LD1117AG-5.0V-A is a low dropout (LDO) linear voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a fixed 5.0V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it an efficient choice for a variety of battery-powered and portable applications.

Applications

  • Battery-powered systems
  • Post-regulation for switching power supplies
  • Microprocessor power supplies
  • Voltage regulation in consumer electronics
  • Linear regulators for various electronic circuits

Features

  • Fixed 5.0V Output Voltage: Provides a stable and accurate 5.0V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Over-Temperature Protection: Protects the regulator from overheating and potential damage.
  • Current Limiting: Limits the output current to prevent overloading and short circuits.
  • TO-220 Package: Allows for easy heat sinking and thermal management.

Benefits

  • Stable and Accurate Voltage: Provides a reliable 5.0V output for sensitive electronic circuits.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss and heat generation.
  • Enhanced System Reliability: Over-temperature and current limiting protection features prevent damage and ensure robust operation.
  • Easy Integration: Standard TO-220 package simplifies mounting and heat sinking.
  • Cost-Effective Solution: Provides a reliable and affordable voltage regulation option.

Additional Details

The LD1117AG-5.0V-A requires only a few external components for proper operation, typically input and output capacitors to improve stability and transient response. The dropout voltage is typically specified at a given output current, and it's important to ensure that the input voltage remains above the minimum required level for proper regulation. The datasheet from UTC provides detailed information on electrical characteristics, thermal performance, and application guidelines. The regulator is designed for general-purpose voltage regulation and is suitable for a wide range of electronic devices. It is commonly used in applications where a stable 5.0V supply is needed from a slightly higher input voltage source.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess