EN
  • EN
  • DE

DS3100GN+

Part No DS3100GN+
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC TIMING CARD STRATUM 256CSBGA / Timing Card -40°C to 85°C 256-Pin CSBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input CMOS, LVDS, LVPECL, TTL
Output CMOS, LVDS, TTL
Number of Circuits 1
Frequency - Max 311.04MHz
Operating Supply Voltage 1.62 V ~ 1.98 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 256-LBGA, CSBGA
Manufacturer Package 256-CSBGA (17x17)
Win Source Part Number 773283-DS3100GN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS3100
Introduction Date June 21, 2006
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS3100GN+ CAD Model

Description

The DS3100GN+ is a single-circuit integrated circuit (IC) manufactured by Microsemi Corporation.

  • Package: 256-LBGA, CSBGA
  • Temperature Range: -40°C to 85°C
  • Maximum Frequency: 311.04MHz
  • Operating Supply Voltage: 1.62 V to 1.98 V
  • Inputs: CMOS, LVDS, LVPECL, TTL
  • Outputs: CMOS, LVDS, TTL
  • Features: Phase-locked loop (PLL)
  • Applications: Ethernet, SONET/SDH, Stratum, Telecom
  • Family: DS3100
  • Package: 256-CSBGA (17x17)

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess