Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Series V-by-One® HS
Package Tray
Product Status Active
Function Deserializer
Data Rate 3.75Gbps
Input Type V-by-One®HS
Output Type CMOS/TTL
Number of Inputs 1
Number of Outputs 35
Voltage - Supply 2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 684280-THCV220
Ultra Librarian 3D Model Ultra Librarian THCV220 CAD Model

Description

The THine Electronics, Inc. 684280-THCV220 is a deserializer IC from the V-by-One® HS series.

  • Package: tray
  • Standard Package: 2,600 pieces
  • Input: 1
  • Outputs: 35 CMOS/TTL
  • Data Rate: 3.75Gbps
  • Supply Voltage: 2.3V to 3.6V
  • Mounting: surface mountable
  • Package: 64-VFQFN exposed pad
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
+3.3V, 622Mbps, SDH/SONET 1:4 Deserializer with LVDS Outputs | IC DESERIALZR 622MBPS TTL 24SSOP
Lowest to $18.7815
ECAD model for MAX3681EAG
Texas Instruments
LVDS Deserializer 400Mbps 28-Pin SSOP T/R / The DS92LV 1212A is an upgrade of the DS92LV1212.
Lowest to $176.8422
ECAD model for DS92LV1212AMSAX
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
ECAD model for SCAN928028TUFX
ON Semiconductor
LVDS 21-Bit Serializers/De-Serializers | IC SERIALIZER/DESERIAL 48TSSOP
Need more? Email Us
ECAD model for FIN1215MTD
Texas Instruments
LVDS Serializer 2975Mbps 1.34V Automotive 48-Pin WQFN EP T/R / 5 to 85 MHz 24-Bit Color FPD-Link III Serializer With Bidirectional Control Channel
Lowest to $12.6372
ECAD model for DS90UB925QSQX/NOPB
National Semiconductor (TI)
5 - 65 MHz 24-bit Color FPD-Link II Serializer and Deserializer
Lowest to $17.0847
ECAD model for DS90UR905QSQE
Texas Instruments
5 - 85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
Lowest to $27.5081
ECAD model for DS90UB926QSQE
National Semiconductor (TI)
5-43 MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer Chipset
Lowest to $9.8800
ECAD model for DS90UR241QVSX
Texas Instruments
Lowest to $4.2489
ECAD model for DS90UB913QSQX

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3294 $69.2822
30+ $4.3728 $131.1840
46+ $4.2362 $194.8652
64+ $4.0994 $262.3616
82+ $3.9628 $324.9496
110+ $3.5529 $390.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,616 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention