Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Serializer
Data Rate 1.785Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number FIN1215
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1174279-FIN1215MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1215MTD CAD Model

Description

The FIN1215MTD is a versatile high-speed LVDS (Low Voltage Differential Signaling) transceiver designed by ON Semiconductor, a renowned leader in the semiconductor industry. This transceiver is specifically crafted for efficient, high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is capable of transmitting data at speeds up to 400 Mbps (200 MHz), which makes it an ideal solution for point-to-point baseband data transmission over copper printed circuit boards, backplanes, or cable interconnects.

Key Features

  • High Data Rate: Capable of operating at a data rate of up to 400 Mbps, ensuring rapid data transfer for critical applications.
  • Low Voltage Operation: Operates with a nominal power supply of 3.3V, contributing to reduced power consumption and compatibility with modern low-voltage logic systems.
  • Differential Signaling: Utilizes LVDS technology to minimize electromagnetic interference (EMI) and crosstalk, while providing high data integrity.
  • Robust Protection: Features over-voltage protection and a fail-safe high impedance receiver input for enhanced reliability and safety.
  • Small Footprint: Offered in a compact TSSOP package, which is beneficial for space-constrained applications.

Applications

The FIN1215MTD transceiver is ideally suited for a wide range of applications where high-speed, low-power data transmission is a necessity. These include:

  • High-speed data communications for computer networks and telecommunications.
  • Point-to-point baseband data links in storage systems and servers.
  • Clock distribution networks.
  • Backplane interconnects in networking and telecommunications equipment.
  • Industrial control systems and factory automation.

Technical Specifications

Parameter Value Data Rate Up to 400 Mbps Supply Voltage 3.3V ± 0.3V Package TSSOP Operating Temperature -40°C to +85°C

With its high data rate, low power consumption, and robust protection features, the ON Semiconductor FIN1215MTD transceiver is an excellent choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
ECAD model for DS99R103TVS/NOPB
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $8.8637
ECAD model for MAX9272AGTM/V+T
Maxim Integrated
IC DESERIALIZ GMSL 3.12GBPS 56TQ
Lowest to $61.1520
ECAD model for MAX9275GTN+
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.9237
ECAD model for DS90UB903QSQE/NOPB
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $72.7273
ECAD model for MAX9291GTN/V+
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $176.8422
ECAD model for DS92LV1212AMSAX/NOPB
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for MAX96724RGTN/V+
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.7677
ECAD model for THC63LVD1024
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
ECAD model for LMH0071SQ/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention