The DS90UR241QVSX is a 24-bit color FPD-Link II serializer from Texas Instruments (TI), previously National Semiconductor. It is designed for automotive display applications, offering a high-speed, low-EMI interface between a graphics processor and a display panel. This device typically pairs with a deserializer at the display side to reconstruct the video signal.
Applications:
- Automotive Display Systems: Used to transmit video data from the head unit to the display panel in vehicles, such as navigation displays, instrument clusters, and rear-seat entertainment systems.
- Automotive Infotainment Systems: Connects the main processor to the display unit within the infotainment system.
- Advanced Driver Assistance Systems (ADAS): Facilitates communication between image sensors and display units for features such as surround view and camera monitoring systems.
- Industrial Control Panels: Used in industrial environments for connecting the processing unit to a display screen.
Features:
- 24-Bit Color Support: Supports full 24-bit color depth for high-quality image reproduction.
- FPD-Link II Interface: Utilizes the FPD-Link II standard for high-speed serial data transmission.
- DC Balanced Transmission: Minimizes signal distortion and reduces EMI.
- Integrated Jitter Filter: Reduces jitter for improved signal integrity.
- Automotive Grade: Designed and tested to meet automotive industry standards for reliability and performance.
Benefits:
- Reduced EMI: DC balanced transmission and jitter filtering minimize electromagnetic interference, improving overall system performance.
- Simplified Cabling: FPD-Link II reduces the number of wires required for video transmission, simplifying cable routing and reducing weight.
- High-Quality Video: Supports high-resolution displays with excellent color fidelity.
- Reliable Performance: Automotive grade design ensures reliable operation in harsh environments.
- Lower System Cost: Integration reduces component count and lowers overall system cost.
Technical Specifications:
Input Interface: Parallel RGBOutput Interface: FPD-Link IIResolution Support: Supports various display resolutions (check datasheet for specific resolutions)Operating Voltage: Typically 3.3VOperating Temperature: Automotive temperature rangePackage: QFN
The DS90UR241QVSX offers a high-performance and reliable solution for transmitting video data in automotive display systems. Its FPD-Link II interface, DC balanced transmission, and automotive grade design make it suitable for demanding automotive applications.