EN
  • EN
  • DE

THC63LVD823

Part No THC63LVD823
Manufacturer THine Electronics, Inc.
Catalog Electronic Wholesale
Description Single(135MHz)/Dual(170MHz) Link LVDS Transmitter for SXGA/SXGA+/UXGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer THine Electronics, Inc.
Win Source Part Number 1266957-THC63LVD823
Manufacturer Homepage www.thine.co.jp/index_e.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVD823 CAD Model

Description

The THC63LVD823 is a Flat Link transmitter manufactured by THine Electronics. It is designed to transmit high-speed digital video signals over a low-voltage differential signaling (LVDS) interface. The THC63LVD823 is commonly used in LCD panels and other display applications.

Applications:

  • LCD Panels: Used to transmit video signals from the graphics controller to the LCD panel.
  • Notebook Computers: Employed in notebook computers for connecting the display panel to the motherboard.
  • Flat Panel Displays: Found in flat panel displays for transmitting high-resolution video signals.
  • Digital Signage: Used in digital signage applications for transmitting video content.
  • Medical Imaging: Utilized in medical imaging equipment for transmitting high-quality images.

Features:

  • Flat Link Transmitter: Transmits video signals over a Flat Link interface.
  • LVDS Interface: Uses LVDS signaling for high-speed data transmission.
  • High Resolution Support: Supports high-resolution video formats.
  • Low Power Consumption: Offers low power consumption for energy-efficient operation.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Pre-emphasis Function: Built-in pre-emphasis to compensate for signal attenuation.

Benefits:

  • High-Speed Data Transmission: Provides high-speed data transmission for high-resolution video signals.
  • Low Power Consumption: Offers low power consumption, reducing energy costs and heat generation.
  • Compact Design: Allows for a compact system design due to its small size.
  • Improved Signal Integrity: LVDS signaling improves signal integrity and reduces noise.
  • Reduced EMI: LVDS helps reduce electromagnetic interference (EMI).

Additional Details:

The THC63LVD823 typically comes in a surface-mount package. Key specifications include the supply voltage, data rate, number of LVDS channels, and operating temperature range. The datasheet must be consulted for detailed electrical characteristics, pin configurations, and application guidelines. Proper PCB layout and impedance matching are critical for achieving optimal performance with LVDS interfaces. The device often requires a companion receiver chip at the display panel to decode the LVDS signals.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess