EN
  • EN
  • DE

MAX5922AEUI+T

Part No MAX5922AEUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC NETWORK PWR SW +48V 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Controller (PSE)
Number of Channels 1
Power - Max 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 32 V ~ 60 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 704813-MAX5922AEUI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5922
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5922AEUI+T CAD Model

Description

Maxim Integrated MAX5922AEUI+T Hot-Swap Controllers

The MAX5922AEUI+T from Maxim Integrated is a robust and versatile hot-swap controller designed to enable safe board insertion and removal from a live backplane. This component is part of the MAX5922A series and comes in a compact 28-pin TSSOP package, providing a space-efficient solution for power management tasks within a wide range of electronic applications.

Featuring integrated MOSFETs, the MAX5922AEUI+T offers a current limit and circuit breaker functionalities, which are essential for protecting both the device and the system from overcurrent conditions. It operates over a wide voltage range of 1V to 13.2V, making it suitable for low-voltage systems and ensuring compatibility with a variety of industry-standard voltages.

One of the key advantages of the MAX5922AEUI+T is its programmable overcurrent protection (OCP) feature. Users can set the current limit threshold according to their specific requirements, which provides design flexibility and enhances the protection of sensitive components. Additionally, the device includes a programmable circuit-breaker function that can be set to latch off, auto-retry, or be controlled by an external signal, offering further customization to the user's design.

The MAX5922AEUI+T also comes with an under-voltage lockout (UVLO) feature to ensure that the system operates only when the supply voltage is within an acceptable range, thereby preventing potential damage caused by low voltage conditions. Furthermore, the device supports a fault indicator output, which provides immediate feedback in the event of an overcurrent condition or thermal shutdown, enabling prompt system response to faults.

Maxim Integrated's commitment to reliability is evident in the MAX5922AEUI+T's built-in thermal protection. This safety feature prevents the device from overheating, thereby ensuring long-term stability and performance. With its combination of protection features and precise control, the MAX5922AEUI+T is an ideal choice for telecommunications, servers, networking, and other systems that require reliable power management.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess