EN
  • EN
  • DE

XTR300AIRGWRG4

Part No XTR300AIRGWRG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Industrial Analog Current/Voltage OUTPUT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1282430-XTR300AIRGWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR300AIRGWRG4 CAD Model

Description

The XTR300AIRGWRG4 is a state-of-the-art analog component designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This innovative product is an industrial-grade, precision, low-noise current transmitter and voltage-to-current (V-I) converter, which is ideal for a wide range of applications requiring high-accuracy signal conversion and conditioning.

Key Features

  • High Precision: The XTR300AIRGWRG4 offers exceptional linearity and accuracy, making it suitable for critical measurement tasks in industrial environments.
  • Wide Output Range: It supports a wide output range, allowing for flexible current sourcing and sinking capabilities, which is essential for driving a variety of loads.
  • Low Noise Performance: Designed with low-noise circuitry, the product ensures clean and stable signal transmission, which is crucial for maintaining signal integrity.
  • Robust Design: The device is housed in a durable package that can withstand harsh industrial conditions, including high temperatures and electrical noise.

Applications

The XTR300AIRGWRG4 is suitable for a multitude of applications, particularly in the industrial sector. Some of its common uses include:

  • Process control and automation systems
  • Data acquisition systems
  • 4-20mA loop-powered transmitters
  • Industrial sensor conditioning
  • Actuator control

Technical Specifications

Parameter Value
Supply Voltage 7.5V to 36V
Output Current Range 0 to 20mA (programmable)
Temperature Range -40°C to +125°C
Package Type VQFN (RGW)
RoHS Status Compliant

The XTR300AIRGWRG4 by Texas Instruments is a testament to the company's commitment to providing high-performance, reliable components for the most demanding industrial applications. Its precision and robustness make it an essential part of any system requiring accurate current transmission and conversion.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess