EN
  • EN
  • DE

XTR117AIDRBTG4

Part No XTR117AIDRBTG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA CURRENT-LOOP TX 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1119725-XTR117AIDRBTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR117AIDRBTG4 CAD Model

Description

Introducing the Texas Instruments XTR117AIDRBTG4

Looking for a reliable and efficient current loop transmitter? Look no further than the XTR117AIDRBTG4, a state-of-the-art product from Texas Instruments designed to provide precise current output from a digital-to-analog converter (DAC) or a voltage source. This robust device is an ideal solution for industrial applications that require high performance and reliability.

Key Features

  • 4-20mA Current Loop Transmitter: The XTR117AIDRBTG4 is capable of converting a voltage input into a current output, creating a 4-20mA signal that is widely used in industrial control systems for transmitting sensor data over long distances with high immunity to noise.
  • Wide Supply Voltage Range: Operating from a 7.5V to 36V supply voltage, this device is flexible and can be used in various power environments, ensuring compatibility with a broad range of industrial applications.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption and makes it suitable for power-sensitive applications.
  • High Accuracy: With its high level of precision, the XTR117AIDRBTG4 ensures accurate signal transmission, which is critical for maintaining the integrity of the data in control and monitoring applications.
  • Robust Design: Encased in an industry-standard 8-pin MSOP PowerPAD™ package, the XTR117AIDRBTG4 is designed to withstand harsh industrial environments, providing reliable performance over a wide temperature range.

Applications

The XTR117AIDRBTG4 is suited for a variety of applications, including:

  • Process control systems
  • Factory automation
  • Remote data acquisition
  • Industrial sensors and transducers

With its combination of performance, durability, and ease of use, the Texas Instruments XTR117AIDRBTG4 is an excellent choice for engineers and designers looking to improve the reliability and efficiency of their current loop systems. Whether you're upgrading an existing system or developing a new one, the XTR117AIDRBTG4 offers the features and capabilities you need to ensure seamless operation in demanding industrial environments.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess