Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1119722-XTR114U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR114U CAD Model

Description

The XTR114U is an advanced sensor signal conditioning integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This precision voltage-to-current converter/transmitter is designed to work with a wide variety of sensors and transducers, enabling reliable data conversion in industrial environments.

Key Features

  • Highly Integrated: The XTR114U incorporates a voltage-to-current conversion amplifier, a sensor excitation and linearization circuit, and a precision voltage reference.
  • Versatile Input: It accepts a wide range of input signals from various sensors, including RTDs, thermocouples, and other voltage-generating sensors.
  • Current Output: The device can be configured to provide a 4-20mA current loop output, which is the industry standard for transmitting analog signals over long distances with high immunity to electrical noise.
  • Low Power Consumption: Designed for efficient operation, the XTR114U is optimal for use in power-sensitive applications.
  • High Accuracy: The built-in precision voltage reference and low-offset amplifier ensure accurate and stable signal conversion, critical for process control applications.

Applications

The XTR114U is ideal for a range of applications, including:

  • Industrial process control
  • Factory automation
  • Remote data acquisition
  • Smart transmitters
  • Building automation systems

Technical Specifications

Parameter Value Supply Voltage 7.5V to 36V Output Current Range 4mA to 20mA Operating Temperature -40°C to +85°C Package Type 14-Pin TSSOP

With its robust design and reliable performance, the XTR114U from Texas Instruments stands out as a superior choice for professionals seeking a high-quality signal conditioning solution for their sensor-based systems.

You May Also Be Interested in

Analog Devices Inc.
14-Bit CCD/CIS Signal Processor
Need more? Email Us
ECAD model for AD9813JR
Burr-Brown (TI)
INSTRUMENTATION AMPLIFIER
Need more? Email Us
ECAD model for XTR104BU
Maxim Integrated
LOW-COST PRECISION SENSOR SIGNAL /
Need more? Email Us
ECAD model for MAX1452ATG+TC8J
Microchip Technology
IC SMOKE DETECT PHOTO MEM 16DIP /
Need more? Email Us
ECAD model for RE46C166E16F
Maxim Integrated
Dual, 2-Wire Hall-Effect Sensor Interface with Diagnostics
Need more? Email Us
ECAD model for MAX9921AUB+T
Texas Instruments
Voltage Output Programmable Sensor Conditioner
Lowest to $4.0697
ECAD model for PGA309AIPWT
Texas Instruments
IC SIGNAL CONDITIONER 20VQFN /
Lowest to $10.8591
ECAD model for DRV401AQRGWRQ1
Texas Instruments
IC SENSOR SIGNAL COND 20QFN /
Lowest to $2.3817
ECAD model for DRV411AIRGPR
Analog Devices Inc.
Complete 12-Bit 40 MSPS Imaging Signal Processor / AFE Video 1 ADC 12bit 3.3V 48-Pin LQFP
Need more? Email Us
ECAD model for AD9821KST

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2632 $56.3160
13+ $9.2417 $120.1421
19+ $8.9528 $170.1032
26+ $8.6640 $225.2640
34+ $8.3752 $284.7568
45+ $7.5088 $337.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 829 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention