EN
  • EN
  • DE

DRV401AQRGWRQ1

Part No DRV401AQRGWRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SIGNAL CONDITIONER 20VQFN /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Signal Conditioner
Input Type Logic
Output Type Logic
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number DRV401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DRV401AQRGWRQ1,296-51066-6,296-51066-1,296-51066-2,DRV401AQRGWRQ1-ND,TEXTISDRV401AQRGWRQ1
Standard Package 3,000
Win Source Part Number 965110-DRV401AQRGWRQ1
Ultra Librarian 3D Model Ultra Librarian DRV401AQRGWRQ1 CAD Model

Description

Introducing the DRV401AQRGWRQ1 from Texas Instruments

The DRV401AQRGWRQ1 is a state-of-the-art motor driver integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This advanced motor driver is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient control of brushless DC (BLDC) motors.

At the heart of the DRV401AQRGWRQ1 lies its ability to deliver precise motor control through its sophisticated features. It boasts a wide operating voltage range, making it suitable for various automotive power systems. The driver integrates advanced protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of both the motor and the driver itself.

One of the key benefits of the DRV401AQRGWRQ1 is its compact QFN package, which allows for a reduction in PCB space without compromising on performance. This makes it an ideal choice for space-constrained automotive applications where efficiency and reliability are paramount.

The DRV401AQRGWRQ1 is also designed with functional safety in mind, meeting the stringent requirements of the automotive industry standards. It is AEC-Q100 qualified, which is a critical standard for automotive integrated circuits, ensuring that the product can withstand the harsh environments and stress conditions typical in automotive applications.

With its advanced diagnostics and communication capabilities, the DRV401AQRGWRQ1 can easily be integrated into a larger system, providing real-time feedback and control. This enables system designers to implement sophisticated motor control algorithms that can adapt to varying conditions and optimize the motor's performance for efficiency and power.

In summary, the DRV401AQRGWRQ1 from Texas Instruments represents a blend of innovation and reliability, offering automotive system designers a robust motor driver solution that is ready to tackle the challenges of modern vehicle applications. Whether it's for powertrain, chassis, or body electronics, this motor driver is designed to drive performance to new heights.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6956 $58.1736
13+ $7.9554 $103.4202
20+ $7.7068 $154.1360
27+ $7.4582 $201.3714
35+ $7.2096 $252.3360
47+ $6.4637 $303.7939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess