EN
  • EN
  • DE

AD9813JR

Part No AD9813JR
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description 14-Bit CCD/CIS Signal Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172420-AD9813JR
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9813JR CAD Model

Description

The AD9813JR is a state-of-the-art mixed-signal integrated circuit produced by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is designed to cater to a wide range of applications that require digital-to-analog conversion with high accuracy and reliability.

Key Features

  • High Resolution: The AD9813JR boasts a high-resolution 10-bit digital-to-analog converter (DAC), ensuring precise analog output for critical applications.
  • Integrated Reference: An onboard precision voltage reference enhances the stability and accuracy of the DAC output.
  • Low Power Consumption: Designed for efficiency, the AD9813JR operates with low power consumption, making it ideal for battery-powered devices.
  • Flexible Interface: The device includes a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration into various system architectures.

Applications

The AD9813JR is suitable for a multitude of applications that demand high-fidelity analog output. These include:

  • Automated test equipment
  • Industrial control systems
  • Precision instrumentation
  • Communications systems
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9813JR is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure its performance under varied conditions. With its robust design, the AD9813JR is built to deliver consistent performance and a long operational lifespan.

Technical Specifications

Parameter Value
Resolution 10-bit
Interface Type SPI, QSPI™, MICROWIRE™, DSP
Power Supply Single 5V
Package Type Surface-Mount

For those looking to incorporate a reliable and precise DAC into their designs, the AD9813JR from Analog Devices Inc. offers an exceptional balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess