EN
  • EN
  • DE

XTR108EA/2K5

Part No XTR108EA/2K5
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA 2-WIRE TRNSMTR 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 004788-XTR108EA/2K5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR108EA/2K5 CAD Model

Description

The XTR108EA/2K5 is a precision, low-power 4-20mA two-wire transmitter integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced product is designed to provide a bridge between digital systems and analog sensors, making it ideal for industrial control systems, factory automation, and process control applications.

Key Features

  • High Accuracy: The XTR108EA/2K5 ensures precise data conversion with its high-resolution DAC (Digital-to-Analog Converter), which translates digital input into a finely-tuned analog output current.
  • Low Power Consumption: Engineered for efficiency, this transmitter operates on low power, making it suitable for battery-powered and remote systems.
  • Flexible Configuration: It offers a variety of programmable options, including gain and offset, allowing it to adapt to different sensor types and ranges for versatile use.
  • Burnout Detection: The device includes a sensor burnout detection feature that alerts the system to a failed sensor, increasing system reliability and safety.
  • Temperature Compensation: With built-in temperature compensation, the XTR108EA/2K5 maintains its accuracy across a wide range of environmental conditions.
  • Robust Design: The product is designed to withstand harsh industrial environments, featuring protection against electromagnetic interference (EMI) and other disruptive factors.

Applications

The XTR108EA/2K5 is versatile and can be used in various applications, including:

  • Process control systems
  • Industrial automation
  • Factory automation
  • Smart transmitters
  • Temperature and pressure measurement systems

Technical Specifications

The XTR108EA/2K5 is offered in a compact surface-mount package and is characterized for operation over the extended industrial temperature range. With its integrated current sensing and voltage regulation, the XTR108EA/2K5 simplifies the design of traditional 4-20mA transmission systems and enhances their performance.

Ordering Information

For more detailed information on the XTR108EA/2K5, including pricing and availability, please visit the Texas Instruments website or contact your local sales representative. Ensure your industrial and automation solutions are powered by reliability and precision with the XTR108EA/2K5.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7438 $50.9752
10+ $10.4564 $104.5640
15+ $10.1297 $151.9455
21+ $9.8029 $205.8609
27+ $9.4762 $255.8574
36+ $8.4959 $305.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess