EN
  • EN
  • DE

XTR106UA/2K5E4

Part No XTR106UA/2K5E4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 4-20mA Current Transmitter with Bridge Excitation And Linearization 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 86 dB
Input Offset Voltage (Vos) 25 µV
Interface 2-Wire
Lead Free Contains Lead
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -55 °C
Min Supply Voltage 7.5 V
Number of Pins 14
Output Current 20 mA
Output Current per Channel 20 mA
Output Type Voltage
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 129.387224 mg
Win Source Part Number 1033464-XTR106UA/2K5E4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTR106UA/2K5E4 CAD Model

Description

Introducing the XTR106UA/2K5E4 from Texas Instruments

The XTR106UA/2K5E4 is a high-performance, precision current output converter designed by Texas Instruments to cater to a wide array of industrial applications. This innovative product is engineered to convert a variable input signal to a proportional current output, making it an indispensable component in the realms of process control and measurement systems.

Key Features

  • High Accuracy: The XTR106UA/2K5E4 boasts an impressive accuracy level, ensuring reliable and precise performance for critical applications where measurement errors can be costly.
  • Low Offset Voltage: This device features a low offset voltage, which minimizes error and drift in the output current, maintaining consistent performance over time.
  • Wide Supply Range: With a broad supply voltage range, the XTR106UA/2K5E4 offers flexibility in various operating environments and is compatible with a range of power sources.
  • Robust Temperature Performance: The device is designed to operate effectively over a wide temperature range, ensuring reliability in diverse conditions.
  • Two-Wire Current Loop: It supports 4-20mA current loop output, which is the industry standard for signal transmission in process control, providing noise immunity and long-distance communication capabilities.

Applications

The XTR106UA/2K5E4 is ideally suited for applications such as:

  • Process control instrumentation
  • Industrial sensors and transducers
  • Data acquisition systems
  • Factory automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR106UA/2K5E4 is no exception. It is manufactured to meet high standards, ensuring long-term reliability for mission-critical systems. The device is available in a surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

With its combination of precision, flexibility, and robustness, the XTR106UA/2K5E4 from Texas Instruments stands out as a superior choice for professionals seeking to enhance the performance of their industrial control systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1835 $50.9360
34+ $2.9821 $101.3914
53+ $2.8813 $152.7089
75+ $2.6798 $200.9850
97+ $2.5791 $250.1727
122+ $2.4783 $302.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess