EN
  • EN
  • DE

XTR103BU

Part No XTR103BU
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 2-WIRE I-TRANSMITTER 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Current Transmitter
Input Type Differential
Current - Supply 800 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number XTR103
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 699733-XTR103BU
Ultra Librarian 3D Model Ultra Librarian XTR103BU CAD Model

Description

The XTR103BU is a high-precision current output temperature transmitter integrated circuit (IC) from the renowned manufacturer Texas Instruments. This advanced IC is designed to provide a reliable solution for converting a temperature sensor input into a proportional current output, typically for use in industrial control systems and instrumentation.

Key Features

  • Current Output: The XTR103BU offers a 4-20mA current loop output, which is the industry-standard signal for transmitting analog values over long distances with high immunity to electrical noise.
  • Input Flexibility: It supports a wide range of temperature sensors including thermocouples, RTDs (Resistance Temperature Detectors), and thermistors, making it versatile for various temperature sensing applications.
  • High Accuracy: The device is designed for precision, providing high accuracy in temperature measurements and signal conditioning.
  • Low Offset: A low offset voltage ensures minimal deviation from the ideal output, enhancing the accuracy of the system.
  • Built-in Linearization: For RTD and thermistor inputs, the XTR103BU includes built-in linearization circuits to simplify the design and improve overall performance.
  • Excitation Current Sources: It features programmable current sources for sensor excitation, which can be adjusted according to the sensor requirements.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various industrial environments and ensuring compatibility with different types of equipment.

Applications

The XTR103BU is ideal for a variety of applications that require accurate temperature monitoring and control. These include:

  • Process control systems
  • Temperature control loops
  • Industrial instrumentation
  • Factory automation
  • Building automation and HVAC systems

Reliability and Support

As a Texas Instruments product, the XTR103BU is backed by TI’s reputation for quality and reliability. It is supported by comprehensive technical documentation, including application notes and design resources, to facilitate integration into your system.

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess